Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Product Range | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 11mm |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 2Rows |
Connector Type | Rectangular |
Contact Termination | Crimp |
Connector, receptacle | RS |
Rectangular Connector, Receptacle, 8 Position | Newark Electronics |
Conn Housing RCP 8 POS Crimp ST | Avnet America |
ELCON DRAWER Socket Housing #12 HV8P 8P | TE Connectivity 1648128-1 | RS Americas |
RECEPTACLE, RECTANGULAR, 8WAY | Farnell |
Where can I find additional details, specifications and documents for a 1648128-1?
Additional datasheets, footprints and schematics for 1648128-1 are listed on our Part Details page. You can also find images and similar parts to 1648128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648128-1 fall under?
The 1648128-1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648128-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648128-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1648128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648128-1 often in real-time on the comparison pages.
What if I can't find stock of 1648128-1?
You can fill out our help required form which you can use to request a quote for 1648128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.