Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 235-0152-01100 |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.94
|
No stock
|
Buy Now | |
TE Store
from US$13.45
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$20.89
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$24.50
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$24.40
|
5
in stock
|
Buy Now | |
Distrelec
from US$16.77
|
5
in stock
|
Buy Now | |
Avnet America
from US$10.28
|
-
|
Buy Now | |
RS Americas
from US$11.82
|
-
|
Buy Now | |
Boersig
from US$14.46
|
-
|
Buy Now | |
Farnell
from US$5.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 4 |
Number of Power Positions | 8 |
Contact Current Rating (Max) | 35A |
Contact Retention | Without |
Wire Size | 1.94 – 2.98mm², 12AWG |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .433in, 10.99mm |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Bulk |
Sealable | No |
Housing Type | Plug Housing |
Product Type | Housing |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Printed Circuit Board | Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
235-0152-01100 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 10.99 mm Housing Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1648127-1 | Internal Number: 1648127-1 | Alias Number: 235-0152-01100 | 10.99 mm | TE Connectivity | TE Store |
Heavy Duty Power Connectors 235-0152-01100 |Amp Te Connectivity 1648127-1 | Newark Electronics |
Heavy Duty Power Connectors 235-0152-01100 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 235-0152-01100 | Distrelec |
Connector, plug | RS |
Conn Housing PL 8 POS Crimp ST | Avnet America |
ELCON Series 8 Way Male Straight PCB Connector Housing | TE Connectivity 1648127-1 | RS Americas |
PLUG, RECTANGULAR, 8WAY | Farnell |
Where can I find additional details, specifications and documents for a 1648127-1?
Additional datasheets, footprints and schematics for 1648127-1 are listed on our Part Details page. You can also find images and similar parts to 1648127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648127-1 fall under?
The 1648127-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648127-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648127-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1648127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648127-1 often in real-time on the comparison pages.
What if I can't find stock of 1648127-1?
You can fill out our help required form which you can use to request a quote for 1648127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.