Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 222-0010-01100 |
Prices starting from US$6.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.08
|
No stock
|
Buy Now | |
TTI Europe
from US$6.98
|
630
in stock
|
Buy Now | |
TE Store
from US$9.00
|
623
in stock
|
Buy Now | |
Heilind Electronics
from US$8.30
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.30
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$12.96
|
-
|
Buy Now | |
Future Electronics
from US$7.95
|
-
|
Buy Now | |
RS Americas
from US$6.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .13in, 3.3mm |
---|---|
Number of Positions | 22 |
Number of Rows | 3 |
Operating Voltage | 250VDC |
Centerline (Pitch) | 7.62mm, 3.81mm, .15in, .3in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Package |
Contact Type | Socket |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
222-0010-01100=SA CONN,SKT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 22 Centerline (Pitch): 7.62 mm 3.81 mm Housing Receptacle Wire-to-Wire 22 | Rectangular Power Connector | Part Number: 1648115-1 | Internal Number: 1648115-1 | Alias Number: 222-0010-01100 | 7.62 mm | TE Connectivity | TE Store |
222-0010-01100=SA CONN,SKT | Heilind Electronics |
Elcon,mini drawer,hsng,receptacle,22way | RS |
Hd Power Conn 222-0010-01100=Sa Conn,skt |Amp Te Connectivity 1648115-1 | Newark Electronics |
222-0010-01100=SA CONN | Future Electronics |
ELCON Series 22 Way 5 Row Female Straight PCB Housing | TE Connectivity 1648115-1 | RS Americas |
Conn Housing SKT 6/16 POS Crimp ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1648115-1?
Additional datasheets, footprints and schematics for 1648115-1 are listed on our Part Details page. You can also find images and similar parts to 1648115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648115-1 fall under?
The 1648115-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648115-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648115-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 1648115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648115-1 often in real-time on the comparison pages.
What if I can't find stock of 1648115-1?
You can fill out our help required form which you can use to request a quote for 1648115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.