Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 221-0012-01100 |
Number of Signal Positions | 16 |
---|---|
Number of Power Positions | 6 |
Number of Positions | 22 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 35A, 5A, 15A |
Contact Retention | Without |
Operating Voltage | 750VAC, 750VDC |
Centerline (Pitch) | .13in, 3.302mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Bulk |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Housing |
Housing Type | Plug Housing |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
221-0012-01100 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): 3.3 mm Housing Plug Wire-to-Board 22 | Rectangular Power Connector | Part Number: 1648112-1 | Internal Number: 1648112-1 | Alias Number: 221-0012-01100 | 3.3 mm | TE Connectivity | TE Store |
Conn Housing PIN 3/16 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 1648112-1?
Additional datasheets, footprints and schematics for 1648112-1 are listed on our Part Details page. You can also find images and similar parts to 1648112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648112-1 fall under?
The 1648112-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648112-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648112-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1648112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648112-1 often in real-time on the comparison pages.
What if I can't find stock of 1648112-1?
You can fill out our help required form which you can use to request a quote for 1648112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.