Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 221-0010-01100 |
Prices starting from US$5.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.38
|
15
in stock
|
Buy Now | |
TE Store
from US$10.45
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$14.64
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$14.34
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
15
in stock
|
Buy Now | |
RS Americas
from US$5.75
|
12
in stock
|
Buy Now | |
Avnet America
from US$7.94
|
-
|
Buy Now | |
Boersig
from US$8.46
|
-
|
Buy Now | |
TTI Europe
from US$7.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .13in, 3.3mm |
---|---|
Number of Positions | 22 |
Number of Rows | 3 |
Operating Voltage | 250VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Centerline (Pitch) | .3in, .15in, 3.81mm, 7.62mm |
Housing Color | Black |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
221-0010-01100=SA CONN,PIN Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 22 Centerline (Pitch): 3.81 mm 7.62 mm Housing Plug Wire-to-Wire 22 | Rectangular Power Connector | Part Number: 1648110-1 | Internal Number: 1648110-1 | Alias Number: 221-0010-01100 | 3.81 mm | TE Connectivity | TE Store |
Heavy Duty Power Connectors Sa Conn Pin |Amp Te Connectivity 1648110-1 | Newark Electronics |
Heavy Duty Power Connectors SA CONN PIN | Rapid Electronics |
TE Connectivity - AMP PWR CONN 221-0010-01100%3DSA CONNPIN | Distrelec |
ELCON Series 19 Way Male Straight PCB Housing | TE Connectivity 1648110-1 | RS Americas |
Conn Housing PIN 3/16 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 1648110-1?
Additional datasheets, footprints and schematics for 1648110-1 are listed on our Part Details page. You can also find images and similar parts to 1648110-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648110-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648110-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648110-1 fall under?
The 1648110-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648110-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648110-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648110-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648110-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1648110-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648110-1 often in real-time on the comparison pages.
What if I can't find stock of 1648110-1?
You can fill out our help required form which you can use to request a quote for 1648110-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.