Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Mat Type | Bench |
---|---|
Mat Colour | Red |
Mat Material | Vinyl |
Ground Terminals | - |
Length | 22" |
External Width | 18" |
Thickness | 0.46mm |
Surface Resistivity mm | - |
Mat Features | Dissipative |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dissipative Mat W/Wrist Strap, 18" X 22" | Newark Electronics |
FIELD SERVICE KIT, WITH WRIST STRAP, RED, VINYL,18IN x 22IN | element14 |
Service Kit | RS Americas |
Where can I find additional details, specifications and documents for a 16475?
Additional datasheets, footprints and schematics for 16475 are listed on our Part Details page. You can also find images and similar parts to 16475 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16475 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16475 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16475 fall under?
The 16475 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 16475 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16475 you can contact the distributor directly for product support, shipping queries etc.
Is the 16475 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16475 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 16475.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16475 often in real-time on the comparison pages.
What if I can't find stock of 16475?
You can fill out our help required form which you can use to request a quote for 16475 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.