Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .25in |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A, 3.5A, 7A |
Mating Post Length | .126in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Tab |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin-Lead |
Shrouded End Dimension | .85in |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Green |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 5000 |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Header Type | Shrouded |
Wire/Cable Type | Discrete Wire |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 164713-2?
Additional datasheets, footprints and schematics for 164713-2 are listed on our Part Details page. You can also find images and similar parts to 164713-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164713-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164713-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164713-2 fall under?
The 164713-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 164713-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164713-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 164713-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164713-2 have stock available?
There is no stock from authorised distributors for 164713-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164713-2 often in real-time on the comparison pages.
What if I can't find stock of 164713-2?
You can fill out our help required form which you can use to request a quote for 164713-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.