Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1191188-4 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
1,349
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
37,500
in stock
|
Buy Now | |
TE Store
from US$1.03
|
3,499
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
1,349
in stock
|
Buy Now | |
element14
from US$0.99
|
1,349
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
259
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
259
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Yellow |
Weight per Piece | 1g, .03527oz |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Tongue Thickness | .039in, .9906mm |
Stud Diameter | 4.3mm, .169in |
Barrel Inside Diameter | .256in, 6.5024mm |
Overall Length | 1.496in, 37.9984mm |
Wire Size | 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-008 |
Stud Size | #8 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -55 – 125°C |
B-106-1403 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Stud Size: #8 Stud Diameter: 4.3 mm Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² #8 | Ring Terminal | Part Number: 164581-000 | Internal Number: 164581-000 | Alias Number: 1-1191188-4 | 4.3 mm | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, 10Awg, Yellow Rohs Compliant: Yes |Raychem Te Connectivity 164581-000 | Newark Electronics |
TERMINAL, RING TONGUE, #8, 10AWG, YELLOW | element14 |
Terminals H/S-RING 12-10 YEL #8 | Rapid Electronics |
164581-000 B-106-1403 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 38.1mm 7.87mm Tin Box | Avnet America |
Terminals B-106-1403 | Sager |
Where can I find additional details, specifications and documents for a 164581-000?
Additional datasheets, footprints and schematics for 164581-000 are listed on our Part Details page. You can also find images and similar parts to 164581-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164581-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164581-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164581-000 fall under?
The 164581-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 164581-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164581-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 164581-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164581-000 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 164581-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164581-000 often in real-time on the comparison pages.
What if I can't find stock of 164581-000?
You can fill out our help required form which you can use to request a quote for 164581-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.