Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Board-to-Board Configuration | Right Angle |
---|---|
Number of Positions | 6 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 16A, 10A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.27in |
Centerline (Pitch) | .12in, 3.04mm |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.22mm, .127in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
High Temperature Compatible | Yes |
Where can I find additional details, specifications and documents for a 1645619-1?
Additional datasheets, footprints and schematics for 1645619-1 are listed on our Part Details page. You can also find images and similar parts to 1645619-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1645619-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1645619-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1645619-1 fall under?
The 1645619-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1645619-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1645619-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1645619-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1645619-1 have stock available?
There is no stock from authorised distributors for 1645619-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1645619-1 often in real-time on the comparison pages.
What if I can't find stock of 1645619-1?
You can fill out our help required form which you can use to request a quote for 1645619-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.