Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shield Material | Phosphor Bronze |
---|---|
Number of Rows | 6 |
Number of Pairs | 30 |
PCB Mount Orientation | Right Angle |
Backplane Architecture | Traditional Backplane/Coplanar |
Number of Positions | 60 |
Number of Columns | 10 |
Card Slot Centerline | 25.4mm |
Sequenced Pins | No |
Pairs per Column | 3 |
Contact Base Material | Copper-Nickel-Silicon |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Feedthrough Post Length | 2.2mm |
Contact Current Rating (Max) | .7A |
CompactPCI Designation | None |
Contact Underplating Material | Nickel |
Module Length | 24.9mm |
Housing Color | Gray |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Shielded | No |
Sealable | No |
Data Rate | ≤12Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | HM-Zd |
Termination End Plating Material | Tin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 1645616-2?
Additional datasheets, footprints and schematics for 1645616-2 are listed on our Part Details page. You can also find images and similar parts to 1645616-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1645616-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1645616-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1645616-2 fall under?
The 1645616-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1645616-2 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1645616-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1645616-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1645616-2 have stock available?
There is no stock from authorised distributors for 1645616-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1645616-2 often in real-time on the comparison pages.
What if I can't find stock of 1645616-2?
You can fill out our help required form which you can use to request a quote for 1645616-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.