Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Pitch Spacing | 1.5mm |
Gender | Header |
Contact Termination Type | Solder |
No. of Rows | 8Rows |
Row Pitch | 3mm |
Contact Material | Phosphor Bronze |
Hard Metric Connector, Plug, 8Pos | Newark Electronics |
UNV,PWR,MDL.8 POS. VERT.HDR,18MM STACK | Avnet America |
Where can I find additional details, specifications and documents for a 1645499-6?
Additional datasheets, footprints and schematics for 1645499-6 are listed on our Part Details page. You can also find images and similar parts to 1645499-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1645499-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1645499-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1645499-6 fall under?
The 1645499-6 is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1645499-6 when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1645499-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1645499-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1645499-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1645499-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1645499-6 often in real-time on the comparison pages.
What if I can't find stock of 1645499-6?
You can fill out our help required form which you can use to request a quote for 1645499-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.