Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
1,100
in stock
|
Buy Now | |
Rapid Electronics
from US$4.45
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$4.30
|
1,100
in stock
|
Buy Now | |
TE Store
from US$6.03
|
1,074
in stock
|
Buy Now | |
Future Electronics
from US$4.78
|
-
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Row-to-Row Spacing | 2.54mm, .1in |
Number of Signal Positions | 24 |
Board-to-Board Configuration | Vertical |
Number of Power Positions | 4 |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Operating Voltage | 200VDC, 200VAC, 60VDC, 60VAC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in, .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Package |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Sealable | No |
Contact Type | Socket |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Automotive Connectors Mbxl Vert Rcpt 2P+24S+2P |Amp Te Connectivity 1-6450550-5 | Newark Electronics |
Automotive Connectors MBXL VERT RCPT 2P+24S+2P | Rapid Electronics |
TE Connectivity MBXL VERT RCPT 2P+24S+2P Board Connector | Distrelec |
MBXL VERT RCPT 2P+24S+2P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 28 Centerline (Pitch): 2.54 mm 6.35 mm Header Receptacle Board-to-Board 28 | Rectangular Power Connector | Part Number: 1-6450550-5 | Internal Number: 1-6450550-5 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-6450550-5?
Additional datasheets, footprints and schematics for 1-6450550-5 are listed on our Part Details page. You can also find images and similar parts to 1-6450550-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450550-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450550-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450550-5 fall under?
The 1-6450550-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450550-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450550-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450550-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450550-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-6450550-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450550-5 often in real-time on the comparison pages.
What if I can't find stock of 1-6450550-5?
You can fill out our help required form which you can use to request a quote for 1-6450550-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.