Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.00
|
3
in stock
|
Buy Now | |
Sager
from US$0.39
|
16,912
in stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
2,786
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
928
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
522
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
521
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
element14
from US$2.08
|
-
|
Buy Now | |
Carlton-Bates
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$2.13
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 25.4mm |
Product Range | - |
Overall Length | 31.8mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Standoffs & Spacers NB 1.000 M/F THRD | Sager |
STANDOFF BRASS M-F SPACER 6-32THRD | Heilind Electronics |
Standoff, 1/4 Hex, M-F, Threaded 6-32, Length 1.00, Brass/Nickel | Keystone Electronics 1644 | RS Americas |
Spacer, Hex, 6-32, Brass, Nickel, 1.25" | Newark Electronics |
25.4 mm Length Hex Male/Female 6-32 Thread Brass Standoffs | Future Electronics |
Male/Female Threaded Standoff Hex Brass | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Black |
Filament Material | CPE (Copolyester) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CPE-TR - M0199 Black 700 - 201273 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Mounting Clip |
---|---|
For Use With | NeoPixel LED Strips |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1644?
Additional datasheets, footprints and schematics for 1644 are listed on our Part Details page. You can also find images and similar parts to 1644 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1644 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1644 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1644 fall under?
The 1644 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1644 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1644 you can contact the distributor directly for product support, shipping queries etc.
Is the 1644 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1644 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 1644.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1644 often in real-time on the comparison pages.
What if I can't find stock of 1644?
You can fill out our help required form which you can use to request a quote for 1644 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.