1643279-3 Power Connectors by TE Connectivity

259-83-00200=TA HOOD,#8,BLUE

Status: Active
Series: -
RoHS: Unknown
Aliases: 259-83-00200
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.52

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.52
-
Buy Now

Specifications

Insulation Material Thermoplastic
Color Blue
PCB Mount Orientation Vertical
Contact Plating Material Gold
Contact Size 8
Contact Base Material Copper Alloy
Contact Plating Thickness 30µin
Wire Size 6AWG, 26240CMA
Voltage Drop 35mV
Operating Voltage 250VAC
Current Rating 50A
Housing Material Thermoplastic
UL File Number E28476
UL Flammability Rating UL 94V-0
Connector & Contact Terminates To Wire & Cable
Connector Type Connector Assembly
Connector System Wire-to-Bus Bar
Product Type Socket
Sealable No

Alternative Descriptions

259-83-00200=Ta Hood,#8,blue |Elcon Te Connectivity 1643279-3 | Newark Electronics
Conn Power SKT 1 POS Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1643279-3?

Additional datasheets, footprints and schematics for 1643279-3 are listed on our Part Details page. You can also find images and similar parts to 1643279-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1643279-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1643279-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1643279-3 fall under?

The 1643279-3 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1643279-3 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1643279-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1643279-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1643279-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1643279-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1643279-3 often in real-time on the comparison pages.

What if I can't find stock of 1643279-3?

You can fill out our help required form which you can use to request a quote for 1643279-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay