Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42933-9061 |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
3,980
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
26,500
in stock
|
Buy Now | |
element14
from US$0.51
|
3,980
in stock
|
Buy Now | |
TE Store
from US$0.90
|
3,759
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
3,152
in stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
2,985
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
597
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Distrelec
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 12 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
12P MTA100 COVER STRAIN RELIEF | TTI Europe |
STRAIN RELIEF COVER, 12POS, NYLON, WHITE | element14 |
12P MTA100 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 12 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 1-643075-2 | Internal Number: 1-643075-2 | Alias Number: 2-42933-9061 | TE Connectivity | TE Store |
Strain Relief Cover, 12Pos | Newark Electronics |
Cover Strain Relief MTA-100 Connector Nylon Closed End 12 White AMP | TE Connectivity 1-643075-2 | RS Americas |
STRAIN RLF COVER 12P Closed End | Rapid Electronics |
MTA-100 11 Position Closed End Strain Relief Cover | Future Electronics |
Connector Accessories 12 POS Strain Relief Closed End Covers Nylon White | Avnet America |
TE Connectivity Cover with strain relief, 12 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | MTA-100 Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-643075-2?
Additional datasheets, footprints and schematics for 1-643075-2 are listed on our Part Details page. You can also find images and similar parts to 1-643075-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-643075-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-643075-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-643075-2 fall under?
The 1-643075-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-643075-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-643075-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-643075-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-643075-2 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1-643075-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-643075-2 often in real-time on the comparison pages.
What if I can't find stock of 1-643075-2?
You can fill out our help required form which you can use to request a quote for 1-643075-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.