Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.00
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$2.70
|
337
in stock
|
Buy Now | |
Distrelec
from US$8.29
|
113
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.70
|
112
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$9.93
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$7.80
|
-
|
Buy Now | |
element14
from US$2.04
|
-
|
Buy Now | |
Carlton-Bates
from US$2.35
|
-
|
Buy Now | |
Sager
from US$1.25
|
-
|
Buy Now | |
Farnell
from US$2.00
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 63.5mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
| Heilind Electronics |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length 2.50, Brass/Zinc | Keystone Electronics 1643 | RS Americas |
STANDOFF, HEX FEMALE-FEMALE, 63.5MM | element14 |
Customer Item | Carlton-Bates |
Standoffs & Spacers HEX .250X2.50 ZBRASS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Transparent |
Filament Material | CPE (Copolyester) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CPE-TR - M0199 Transparent 700 - 201273 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit NeoPixel Ring 12 RGB LED | Distrelec |
Adafruit 1643 NeoPixel Ring 12 Addressable RGB LEDs | Rapid Electronics |
Neopixel Ring - 12 X 5050 Rgb Led With Integrated Drivers |Adafruit 1643 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1643?
Additional datasheets, footprints and schematics for 1643 are listed on our Part Details page. You can also find images and similar parts to 1643 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1643 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1643 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1643 fall under?
The 1643 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1643 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1643 you can contact the distributor directly for product support, shipping queries etc.
Is the 1643 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1643 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, RS Americas and Rapid Electronics have stock available or on a lead time for 1643.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1643 often in real-time on the comparison pages.
What if I can't find stock of 1643?
You can fill out our help required form which you can use to request a quote for 1643 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.