Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.86
|
No stock
|
Buy Now | |
TE Store
from US$0.97
|
58,700
in stock
|
Buy Now | |
Powell Electronics
from US$1.15
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .063in, 1.6mm |
Test Current | 3A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
CONTACT, SOCKET, CRIMP, TYPE XI Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Tin Tin-Lead Size 20 | Connector Contact | Part Number: 164153-6 | Internal Number: 164153-6 | 24 – 20 AWG | TE Connectivity | TE Store |
Contact, Socket, Crimp, Type Xi Rohs Compliant: Yes |Amp Te Connectivity 164153-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
MULTIMATE SOK CONT. TYPE XI | TTI Europe |
Pin & Socket Connectors HDR CRIMP SCK ASSM | Sager |
Where can I find additional details, specifications and documents for a 164153-6?
Additional datasheets, footprints and schematics for 164153-6 are listed on our Part Details page. You can also find images and similar parts to 164153-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164153-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164153-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164153-6 fall under?
The 164153-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164153-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164153-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 164153-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164153-6 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 164153-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164153-6 often in real-time on the comparison pages.
What if I can't find stock of 164153-6?
You can fill out our help required form which you can use to request a quote for 164153-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.