Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Black |
Filament Material | Polycarbonate |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PCA - M3577 Black 750 - 212674 | RS |
3D Printer Filament, Pc, 2.85Mm, Blk | Newark Electronics |
3D PRINTER FILAMENT, PC, 2.85MM, BLK | Farnell |
Where can I find additional details, specifications and documents for a 1641?
Additional datasheets, footprints and schematics for 1641 are listed on our Part Details page. You can also find images and similar parts to 1641 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1641 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1641 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1641 fall under?
The 1641 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1641 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1641 you can contact the distributor directly for product support, shipping queries etc.
Is the 1641 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1641 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 1641.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1641 often in real-time on the comparison pages.
What if I can't find stock of 1641?
You can fill out our help required form which you can use to request a quote for 1641 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.