Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
170
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
26,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
25,917
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
25,917
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
23,373
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
17,519
in stock
|
Buy Now | |
element14
from US$0.28
|
17,271
in stock
|
Buy Now | |
Farnell
from US$0.25
|
17,271
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
16,736
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
7,509
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
5,256
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
917
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
257
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
78
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
UL Flammability Rating | UL 94V-0 |
For Use With | Plug or Cap Housing |
Packaging Quantity | 10000 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Keying Plug, Nylon, Plug/Cap Housing | Newark Electronics |
Connector Accessories Keying Plug Nylon White | Avnet America |
Pin&Socket Connectors KEYING PLUG UMNL | Rapid Electronics |
KEYING PLUG, MATE-N-LOK | element14 |
Keying Plug, Soft Shell, Nylon, White, UL 94V-0, Universal MATE-N-LOK Series | TE Connectivity 1-640415-0 | RS Americas |
TE Connectivity - AMP Keying Plug, Universal MATE-N-LOK | Distrelec |
Keying plug,Mate-n-lok,White | RS |
Universal Mate-N-Lok White Keying Plug | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | Universal MATE-N-LOK Strain Relief Assembly |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-640415-0?
Additional datasheets, footprints and schematics for 1-640415-0 are listed on our Part Details page. You can also find images and similar parts to 1-640415-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640415-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640415-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640415-0 fall under?
The 1-640415-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1-640415-0 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640415-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640415-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640415-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 1-640415-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640415-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640415-0?
You can fill out our help required form which you can use to request a quote for 1-640415-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.