Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.16
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Stackable | No |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 1.52 – 3.048µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | 7.6mm, .3in |
コネクタの高さ | 7.6mm |
Mating Entry Location | Bottom |
Housing Material | Crastin |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Gray |
UL Flammability Rating | UL 94V-1 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 2800 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.3mm, .169in |
Conn Board to Board RCP 2 POS 5mm Solder ST Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 163996-1?
Additional datasheets, footprints and schematics for 163996-1 are listed on our Part Details page. You can also find images and similar parts to 163996-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163996-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163996-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163996-1 fall under?
The 163996-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 163996-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163996-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163996-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163996-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 163996-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163996-1 often in real-time on the comparison pages.
What if I can't find stock of 163996-1?
You can fill out our help required form which you can use to request a quote for 163996-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.