Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
90,000
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Boersig
from US$1.45
|
-
|
Buy Now | |
TTI Europe
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Contact Type | Socket |
Wire Size | 18 – 15AWG, .75 – 1.5mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 2.49mm, .078 – .098in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Circular Contacts 062 SOC.ASS.TYPE 3+ | Rapid Electronics |
TE Connectivity 062 SOC.ASS.TYPE 3+ Standard Circular Co | Distrelec |
062 Soc.ass.type 3+ Rohs Compliant: Yes |Amp Te Connectivity 163767-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, 062 Soc.Ass.Type 3+ | TE Connectivity 163767-4 | RS Americas |
Where can I find additional details, specifications and documents for a 163767-4?
Additional datasheets, footprints and schematics for 163767-4 are listed on our Part Details page. You can also find images and similar parts to 163767-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163767-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163767-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163767-4 fall under?
The 163767-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163767-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163767-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 163767-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163767-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 163767-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163767-4 often in real-time on the comparison pages.
What if I can't find stock of 163767-4?
You can fill out our help required form which you can use to request a quote for 163767-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.