Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Size | 16 |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .078 – .098in, 2.01 – 2.49mm |
Wire Size | 18 – 15AWG, .75 – 1.5mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Comment | Leading Pin (1.8mm longer than standard pins) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
062 Pin Ass.typ3+ |Amp Te Connectivity 163766-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, 062 Pin Ass.Typ3+ | TE Connectivity 163766-2 | RS Americas |
Where can I find additional details, specifications and documents for a 163766-2?
Additional datasheets, footprints and schematics for 163766-2 are listed on our Part Details page. You can also find images and similar parts to 163766-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163766-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163766-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163766-2 fall under?
The 163766-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163766-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163766-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163766-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163766-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 163766-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163766-2 often in real-time on the comparison pages.
What if I can't find stock of 163766-2?
You can fill out our help required form which you can use to request a quote for 163766-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.