Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 60 – 120µin, 1.52 – 3.04µin |
Contact Mating Area Plating Material | Pre-Tin |
Mating Post Length | 7.4mm, .291in |
Contact Orientation | Straight |
Contact Base Material | Brass |
Wire Size | .12 – .35mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .039 – .062in, 1 – 1.6mm |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Comment | Requires Mini Applicator for termination |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Connector & Contact Terminates To | Wire & Cable |
Cis Cosi Pin Post Rohs Compliant: Yes |Amp Te Connectivity 163618-1 | Newark Electronics |
Crimp Terminal 22-26AWG M 20mm 3.2mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 163618-1?
Additional datasheets, footprints and schematics for 163618-1 are listed on our Part Details page. You can also find images and similar parts to 163618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163618-1 fall under?
The 163618-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163618-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163618-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 163618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163618-1 often in real-time on the comparison pages.
What if I can't find stock of 163618-1?
You can fill out our help required form which you can use to request a quote for 163618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.