163563N002 Interconnect Devices by TE Connectivity

B-151-07CS2867

Status: Active
Series: -
RoHS: Unknown
Aliases: 163563N002,
8-1200798-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pre-Installed Lead No
Recovered Inside Diameter (Max) 3.3mm, .13in
Expanded Inside Diameter (Min) 7.3mm, .29in
Operating Temperature (Max) 125°C
Wire Temperature (Max) 85°C

Alternative Descriptions

Cable Accessories Solder Sleeve Cross-Linked Polyolefin Transparent Clear Tin | Avnet America
Solder Sleeves & Shield Tubing B-151-07CS2867 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 163563N002?

Additional datasheets, footprints and schematics for 163563N002 are listed on our Part Details page. You can also find images and similar parts to 163563N002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 163563N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163563N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 163563N002 fall under?

The 163563N002 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 163563N002 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 163563N002 you can contact the distributor directly for product support, shipping queries etc.

Is the 163563N002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 163563N002 have stock available?

Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 163563N002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 163563N002 often in real-time on the comparison pages.

What if I can't find stock of 163563N002?

You can fill out our help required form which you can use to request a quote for 163563N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay