Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.65
|
8
in stock
|
Buy Now | |
Farnell
from US$0.76
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
482
in stock
|
Buy Now | |
element14
from US$0.85
|
482
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
376
in stock
|
Buy Now | |
Carlton-Bates
from US$0.95
|
-
|
Buy Now | |
Sager
from US$0.61
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female |
Body Length | 25.4mm |
Product Range | - |
Overall Length | 25.4mm |
External Width | 6.35mm |
SVHC | No SVHC (15-Jan-2018) |
SPACER/STANDOFF HEX BRASS 6.4MM X 25.4MM | Farnell |
Spacer/Standoff Hex Brass 6.4Mm X 25.4Mm | Newark Electronics |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length 1.00, Brass/Zinc | Keystone Electronics 1635 | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers .250 X 1.00 6-32 THREADED HEX STANDOFF BRASS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Red |
Filament Material | CPE (Copolyester) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Red CPE Filament 750g | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1635?
Additional datasheets, footprints and schematics for 1635 are listed on our Part Details page. You can also find images and similar parts to 1635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1635 fall under?
The 1635 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1635 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1635 you can contact the distributor directly for product support, shipping queries etc.
Is the 1635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1635 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and RS have stock available or on a lead time for 1635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1635 often in real-time on the comparison pages.
What if I can't find stock of 1635?
You can fill out our help required form which you can use to request a quote for 1635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.