Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRGSA1-16F-BR000 |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
1,829
in stock
|
Buy Now | |
element14
from US$3.48
|
1,829
in stock
|
Buy Now | |
Farnell
from US$1.36
|
1,829
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
Sager
from US$1.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Body Color | Black |
Actuator Color | Black |
Panel Cutout Size | 30.2 x 11.2mm, 1.19 x 441in |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | On Off |
Contact Current Rating | 10A |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver Tin Oxide |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Non-Illuminated, Dust Resistant. |
Actuator Style | Rocker |
Product Type | Switch |
Lamp | Without |
Switch Type | Rocker/Paddle Actuator |
Actuator Type | Top |
LED | Without |
Termination Type | Quick Connect |
Switch, Rocker, Spst, 16A, 250Vac, Black | Newark Electronics |
SWITCH, ROCKER, SPST, BLACK | element14 |
Blk SPST on-off switch, blank, 16/10A | RS |
PRG Series 10 A SPST On-Off Quick Connect Panel Mount Rocker Switch | Future Electronics |
Switch Rocker ON OFF SPST Faston Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Black SPST Rocker Switch, On-Off, 16 A @ 125 V ac 30.2mm 11.2mm | TE Connectivity 1634202-1 | RS Americas |
Rocker Switches PRGSA1-16F-BB000 | Sager |
Rocker Switch, Non Illuminated, SPST, On-Off, Black, Panel Mount, 10 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1634202-1?
Additional datasheets, footprints and schematics for 1634202-1 are listed on our Part Details page. You can also find images and similar parts to 1634202-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634202-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634202-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634202-1 fall under?
The 1634202-1 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634202-1 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634202-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634202-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634202-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1634202-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634202-1 often in real-time on the comparison pages.
What if I can't find stock of 1634202-1?
You can fill out our help required form which you can use to request a quote for 1634202-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.