Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRFDD1-16F-BB0EW |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.12
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
2,563
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
2,563
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
2,563
in stock
|
Buy Now | |
Distrelec
from US$3.61
|
2,563
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
RS Americas
from US$4.06
|
-
|
Buy Now | |
Sager
from US$2.15
|
-
|
Buy Now | |
Farnell
from US$5.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lens Color | Yellow |
---|---|
Beveled Frame Color | Black |
Actuator Color | Black |
Body Color | Black |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Panel Cutout Size | 30.2 x 22.2mm, 1.19 x .874in |
Operating Function | On Off |
Switch Contact Plating Material | Silver Tin Oxide |
Contact Current Rating | 16A, 10A |
Terminal Tab Width | 6.35mm, .25in |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Lamp-Illuminated Rocker Button., Dust Resistant. |
Product Type | Switch |
Actuator Type | Top |
LED | Without |
Actuator Style | Rocker |
Lamp | With |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
Rocker Switches Pwr Rocker Ylw On-Off, Illum Rohs Compliant: Yes |Amp Te Connectivity 1634201-6 | Newark Electronics |
Rocker Switches PWR ROCKER YLW ON-OFF ILLUM | Rapid Electronics |
TE Connectivity PRFDB1-16F-BY000 Rocker Switch DPST On-o | Distrelec |
Illumtransparent yel on-off switch16/10A | RS |
Switch Rocker ON OFF DPST Quick Connect Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Switch, Prfdb1-16F-By000 | TE Connectivity 1634201-6 | RS Americas |
Rocker Switches PRFDB1-16F-BY000 | Sager |
Status: | Unknown |
---|---|
Series: | PRF Series |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | PRF Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1634201-6?
Additional datasheets, footprints and schematics for 1634201-6 are listed on our Part Details page. You can also find images and similar parts to 1634201-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634201-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634201-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634201-6 fall under?
The 1634201-6 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634201-6 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634201-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634201-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634201-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1634201-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634201-6 often in real-time on the comparison pages.
What if I can't find stock of 1634201-6?
You can fill out our help required form which you can use to request a quote for 1634201-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.