Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRFDD1-16F-BB000 |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.87
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
-
|
Buy Now | |
Future Electronics
from US$3.34
|
-
|
Buy Now | |
Avnet America
from US$4.55
|
-
|
Buy Now | |
RS Americas
from US$4.30
|
-
|
Buy Now | |
element14
from US$3.80
|
-
|
Buy Now | |
TE Store
from US$8.49
|
-
|
Buy Now | |
Sager
from US$3.39
|
-
|
Buy Now | |
Farnell
from US$5.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lens Color | Red |
---|---|
Actuator Color | Black |
Body Color | Black |
Beveled Frame Color | Black |
Indicator/Imprint Legend | None |
Panel Cutout Size | 1.19 x .874in, 30.2 x 22.2mm |
Operating Function | On Off |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Contact Current Rating | 10A, 16A |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver Tin Oxide |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | Dust Resistant., Lamp-Illuminated Rocker Button. |
Product Type | Switch |
Actuator Type | Top |
LED | Without |
Actuator Style | Rocker |
Lamp | With |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
Illumtransparent red on-off switch16/10A | RS |
Rocker Switch, Dpst, 16A, 125V, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 1634201-4 | Newark Electronics |
PRF Series 16 Amp DPST On-Off Red Panel Mount Snap-In Top Rocker Switch | Future Electronics |
Switch Rocker ON OFF DPST Quick Connect Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Alcoswitch, Illumtransparent red on-off switch16/10A | TE Connectivity 1634201-4 | RS Americas |
ROCKER SWITCH, DPST, 16A, 125V, PANEL | element14 |
Special Order: PRFDB1-16F-BR000 Switch Type: Power Product Mount Type: Panel Indicator/Imprint Legend: None Panel Cutout Size: 1.19 x .874 in Panel Cutout Size: 30.2 x 22.2 mm Power Panel 1.19 x .874" | Rocker Switch | Part Number: 1634201-4 | Internal Number: 1634201-4 | Alias Number: PRFDD1-16F-BB000 | TE Connectivity | TE Store |
Rocker Switches PRFDB1-16F-BR000 | Sager |
Where can I find additional details, specifications and documents for a 1634201-4?
Additional datasheets, footprints and schematics for 1634201-4 are listed on our Part Details page. You can also find images and similar parts to 1634201-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634201-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634201-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634201-4 fall under?
The 1634201-4 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634201-4 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634201-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634201-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634201-4 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1634201-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634201-4 often in real-time on the comparison pages.
What if I can't find stock of 1634201-4?
You can fill out our help required form which you can use to request a quote for 1634201-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.