Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRFDB1-16F-BY000 |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
943
in stock
|
Buy Now | |
element14
from US$2.44
|
943
in stock
|
Buy Now | |
Farnell
from US$2.40
|
943
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$4.26
|
-
|
Buy Now | |
TTI Europe
from US$2.32
|
-
|
Buy Now | |
TE Store
from US$3.86
|
-
|
Buy Now | |
Sager
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Beveled Frame Color | Black |
Body Color | Black |
Indicator/Imprint Color | White |
Indicator/Imprint Legend | O l |
Operating Function | On Off |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Panel Cutout Size | 30.2 x 22.2mm, 1.19 x .874in |
Terminal Tab Width | .25in, 6.35mm |
Contact Current Rating | 10A, 16A |
Switch Contact Plating Material | Silver Tin Oxide |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Non-Illuminated, Dust Resistant. |
Actuator Style | Rocker |
LED | Without |
Switch Type | Rocker/Paddle Actuator |
Actuator Type | Top |
Lamp | Without |
Product Type | Switch |
Termination Type | Quick Connect |
Rocker Switch, Dpst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant: Yes |Te Connectivity 1634201-3 | Newark Electronics |
SWITCH | element14 |
A1 blk DPST on-off switch, 0/I, 16/10A | RS |
PRF Series 16 Amp DPST On-Off Black Panel Mount Snap-In Top Rocker Switch | Future Electronics |
Switch Rocker ON OFF DPST Quick Connect Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Black DPST Rocker Switch, On-Off, 10 A @ 250 V ac +85degC -20degC 22.2mm 30.2mm | TE Connectivity 1634201-3 | RS Americas |
Special Order: PRFDA1-16F-BB0CW Switch Type: Power Product Mount Type: Panel Indicator/Imprint Legend: O l Panel Cutout Size: 1.19 x .874 in Panel Cutout Size: 30.2 x 22.2 mm Power Panel O l 1.19 x .874" | Rocker Switch | Part Number: 1634201-3 | Internal Number: 1634201-3 | Alias Number: PRFDB1-16F-BY000 | TE Connectivity | TE Store |
Rocker Switches PRFDA1-16F-BB0CW | Sager |
Where can I find additional details, specifications and documents for a 1634201-3?
Additional datasheets, footprints and schematics for 1634201-3 are listed on our Part Details page. You can also find images and similar parts to 1634201-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634201-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634201-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634201-3 fall under?
The 1634201-3 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634201-3 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634201-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634201-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634201-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1634201-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634201-3 often in real-time on the comparison pages.
What if I can't find stock of 1634201-3?
You can fill out our help required form which you can use to request a quote for 1634201-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.