Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Pairs | 4 Pair |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 48V |
Jacket Material | FR PVC |
Conductor Material | Copper |
External Diameter | 6.2mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | EIA ISO TIA |
Attenuation @ 100MHz | 22dB |
Attenuation @ 20MHz | 9.2dB |
Attenuation @ 31.25MHz | 11.8dB |
Attenuation @ 62.5MHz | 17.1dB |
Belden Type Number | 1633E |
Cable Type | Foil Shield |
Cable UL Style Number | UL444 |
Complex Cable Make-Up | 8 x 1/24 |
Conductor Make-up | 1/24AWG |
Core-Screen Capacitance | 50pF/m |
Current Rating | 1.4A |
Flammability Rating | IEC/332-1 |
Impedance | 100ohm |
Outer Diameter | 6.2mm |
Resistance per Metre | 93.5mohm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Wire Size | 24AWG |
Wire | Transfer Multisort Elektronik |
LSZH 4 pair Datatwist5 Cat5e FTP 304m | RS |
Belden LAN Cable LSZH CAT5e 4x2x0.25mm² F/UTP Grey 305m | Distrelec |
CABLE, 1633ENH, 4PAIR, 305M | element14 |
Where can I find additional details, specifications and documents for a 1633ENH.00305?
Additional datasheets, footprints and schematics for 1633ENH.00305 are listed on our Part Details page. You can also find images and similar parts to 1633ENH.00305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1633ENH.00305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1633ENH.00305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1633ENH.00305 fall under?
The 1633ENH.00305 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1633ENH.00305 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1633ENH.00305 you can contact the distributor directly for product support, shipping queries etc.
Is the 1633ENH.00305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1633ENH.00305 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, element14 and Farnell have stock available or on a lead time for 1633ENH.00305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1633ENH.00305 often in real-time on the comparison pages.
What if I can't find stock of 1633ENH.00305?
You can fill out our help required form which you can use to request a quote for 1633ENH.00305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.