Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | 4338A/B Milliohmmeters |
---|---|
Kit Contents | 4 types of test leads & 1 mating cable |
RoHS Compliant | NA |
Test Lead Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a 16338A?
Additional datasheets, footprints and schematics for 16338A are listed on our Part Details page. You can also find images and similar parts to 16338A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16338A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16338A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16338A fall under?
The 16338A is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16338A when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16338A you can contact the distributor directly for product support, shipping queries etc.
Is the 16338A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16338A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 16338A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16338A often in real-time on the comparison pages.
What if I can't find stock of 16338A?
You can fill out our help required form which you can use to request a quote for 16338A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.