Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | Flux Remover |
---|---|
Cleaner Applications | Electronic Assemblies PCBs |
Dispensing Method | Spray Bottle |
Weight | 16oz |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | 454.6ml |
Flux Remover, Aerosol, 368Ml | Newark Electronics |
Flux Remover, Aerosol, Volume 16 Oz. (473mL), Non-Flammable, CircuitWorks Series | TechSpray 1631-16S | RS Americas |
Flux Remover Chemical Cleaner | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1631-16S?
Additional datasheets, footprints and schematics for 1631-16S are listed on our Part Details page. You can also find images and similar parts to 1631-16S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1631-16S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1631-16S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1631-16S fall under?
The 1631-16S is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1631-16S when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1631-16S you can contact the distributor directly for product support, shipping queries etc.
Is the 1631-16S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1631-16S have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 1631-16S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1631-16S often in real-time on the comparison pages.
What if I can't find stock of 1631-16S?
You can fill out our help required form which you can use to request a quote for 1631-16S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.