Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
For Use With | Square Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Actuator / Cap Colour | Grey |
Colour | Grey |
Unimec switch, grey cap | RS |
Unimec Cap Grey | SOS electronic |
Button, Grey | Newark Electronics |
BUTTON, GREY | element14 |
Where can I find additional details, specifications and documents for a 16-300-03?
Additional datasheets, footprints and schematics for 16-300-03 are listed on our Part Details page. You can also find images and similar parts to 16-300-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-300-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-300-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-300-03 fall under?
The 16-300-03 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16-300-03 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-300-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-300-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16-300-03 have stock available?
Authorised distributors including RS, SOS electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 16-300-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-300-03 often in real-time on the comparison pages.
What if I can't find stock of 16-300-03?
You can fill out our help required form which you can use to request a quote for 16-300-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.