162E16 Isolation Transformers by Hammond Manufacturing

BOBBINS TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.28

Distributor Stock
Logo for Newark
Newark
from US$9.28
51
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$10.67
31
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.11
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 2.4VA
Secondary Voltages 2 x 8V
Current Rating 300mA
Isolation Transformer Primary Voltages 1 x 115V, 1 x 230V
RoHS Compliant Yes

Alternative Descriptions

Bobbins Transformer | Newark Electronics
TRANSFORMER, PC MT, 2.4VA, 16VCT@.15A, 8V@.3A | Hammond Manufacturing 162E16 | RS Americas
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 162E16?

Additional datasheets, footprints and schematics for 162E16 are listed on our Part Details page. You can also find images and similar parts to 162E16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 162E16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 162E16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 162E16 fall under?

The 162E16 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 162E16 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 162E16 you can contact the distributor directly for product support, shipping queries etc.

Is the 162E16 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 162E16 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 162E16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 162E16 often in real-time on the comparison pages.

What if I can't find stock of 162E16?

You can fill out our help required form which you can use to request a quote for 162E16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay