Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
211
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
588
in stock
|
Buy Now | |
Sager
from US$0.77
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
112
in stock
|
Buy Now | |
element14
from US$1.07
|
112
in stock
|
Buy Now | |
Farnell
from US$1.19
|
112
in stock
|
Buy Now | |
Heilind Electronics
from US$1.72
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.72
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$3.68
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | CIE Groups Mini EN3 series |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Material | Santoprene Rubber |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
MICRO CON-X RECEP CAP | Conxall 16295 | RS Americas |
Standard Circular Connector PROTECTIVE CAP | Sager |
MICRO CON-X DUST CAP | RS |
Dust Cap, Rubber | Newark Electronics |
DUST CAP, RUBBER | element14 |
DUST CAP | Heilind Electronics |
Connector Accessories Dust Cap Santoprene Rubber Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 16295?
Additional datasheets, footprints and schematics for 16295 are listed on our Part Details page. You can also find images and similar parts to 16295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16295 fall under?
The 16295 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16295 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16295 you can contact the distributor directly for product support, shipping queries etc.
Is the 16295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16295 have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for 16295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16295 often in real-time on the comparison pages.
What if I can't find stock of 16295?
You can fill out our help required form which you can use to request a quote for 16295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.