Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Yellow |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | 225°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Yellow ABS Filament 750g | RS |
Ultimaker Yellow Abs 3Mm Filament | Newark Electronics |
FILAMENT, ABS -YELLOW - 750G | Farnell |
Where can I find additional details, specifications and documents for a 1629?
Additional datasheets, footprints and schematics for 1629 are listed on our Part Details page. You can also find images and similar parts to 1629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1629 fall under?
The 1629 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1629 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1629 you can contact the distributor directly for product support, shipping queries etc.
Is the 1629 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1629 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1629 often in real-time on the comparison pages.
What if I can't find stock of 1629?
You can fill out our help required form which you can use to request a quote for 1629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.