Status: | Unknown |
---|---|
Series: | M23 PRO Series |
RoHS: | Compliant |
No distributors results available
Product Range | M23 PRO Series |
---|---|
Sensor Connector Size | M23 |
Gender | Receptacle |
No. of Contacts | 17Contacts |
Sensor Contact Type | Crimp Pin - Contacts Not Supplied |
Sensor Connector Mounting | Right |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1628496?
Additional datasheets, footprints and schematics for 1628496 are listed on our Part Details page. You can also find images and similar parts to 1628496 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1628496 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1628496 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1628496 fall under?
The 1628496 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1628496 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1628496 you can contact the distributor directly for product support, shipping queries etc.
Is the 1628496 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1628496 have stock available?
There is no stock from authorised distributors for 1628496.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1628496 often in real-time on the comparison pages.
What if I can't find stock of 1628496?
You can fill out our help required form which you can use to request a quote for 1628496 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.