Status: | Unknown |
---|---|
Series: | M23 PRO Series |
RoHS: | Compliant |
Prices starting from US$12.86
Product Range | M23 PRO Series |
---|---|
Sensor Connector Size | M23 |
Gender | Receptacle |
No. of Contacts | 6Contacts |
Sensor Contact Type | Crimp Pin - Contacts Not Supplied |
Sensor Connector Mounting | Right Angle |
RoHS Compliant | Yes |
Device connector, front mounting | RS |
Sensor Conn, M23, Rcpt, 5+Pe, Panel | Newark Electronics |
M23-5EP198AA600S | Phoenix Contact 1628485 | RS Americas |
Phoenix Contact Circular Connector, M23, Plug, Right Angle, Poles - 6, Crimp, Panel Mount | Distrelec |
Circular Metric Connectors M23-5EP198AA600S | Sager |
Where can I find additional details, specifications and documents for a 1628485?
Additional datasheets, footprints and schematics for 1628485 are listed on our Part Details page. You can also find images and similar parts to 1628485 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1628485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1628485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1628485 fall under?
The 1628485 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1628485 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1628485 you can contact the distributor directly for product support, shipping queries etc.
Is the 1628485 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1628485 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 1628485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1628485 often in real-time on the comparison pages.
What if I can't find stock of 1628485?
You can fill out our help required form which you can use to request a quote for 1628485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.