Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
418
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Sager
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 5 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .984in, 25mm |
Centerline | 9.5mm, .374in, .346in, 8.8mm |
Housing Material | Polypropylene |
Mounting Style | Free Hanging |
Packaging Quantity | 2100 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RELAY BASE MOLDING | Heilind Electronics |
Relay Base Molding |Amp Te Connectivity 1-626040-0 | Newark Electronics |
Multiple Circuit Housings with Tabs Receptacles Including FASTIN-FASTON | Future Electronics |
Conn Housing 5 POS ST | Avnet America |
RELY BASE MOLDING 5W POLYPROPYLENE | TE Connectivity 1-626040-0 | RS Americas |
Terminals RELAY BASE MOLDING | Sager |
RELY BASE MOLDING 5W POLYPROPYLENE | Farnell |
Where can I find additional details, specifications and documents for a 1-626040-0?
Additional datasheets, footprints and schematics for 1-626040-0 are listed on our Part Details page. You can also find images and similar parts to 1-626040-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-626040-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-626040-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-626040-0 fall under?
The 1-626040-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-626040-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-626040-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-626040-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-626040-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-626040-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-626040-0 often in real-time on the comparison pages.
What if I can't find stock of 1-626040-0?
You can fill out our help required form which you can use to request a quote for 1-626040-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.