Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625939-7 |
Prices starting from US$7.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.16
|
33
in stock
|
Buy Now | |
Farnell
from US$9.91
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$10.02
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$8.97
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$9.42
|
33
in stock
|
Buy Now | |
element14
from US$8.42
|
16
in stock
|
Buy Now | |
Avnet America
from US$7.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 16 x 16 x 6.9mm |
---|---|
Power Rating | 1W |
Tolerance | 20% |
Resistance | 10KΩ |
Voltage Rating | 315V |
Mount Style | Radial-Leaded |
Sealed | No |
Termination Type | Printed Circuit Board |
TRIMMER, 10K, 1W, 1TURNS | Farnell |
Pc910 10K Rohs Compliant: Yes |Citec Te Connectivity 1625939-7 | Newark Electronics |
Trimmer Resistors-Through Hole PC910 10K RS | Rapid Electronics |
TE Connectivity - AMP Trimmer Potentiometer PC910 10K | Distrelec |
TRIMPOT, 10KOHM, 1W, THROUGH HOLE | element14 |
Resistor Trimmer, Cermet, 10 kOhm, ± 20%, 1 W, 1 Turn, Single Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 20%, 1 W, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1625939-7?
Additional datasheets, footprints and schematics for 1625939-7 are listed on our Part Details page. You can also find images and similar parts to 1625939-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625939-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625939-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625939-7 fall under?
The 1625939-7 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1625939-7 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625939-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625939-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625939-7 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1625939-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625939-7 often in real-time on the comparison pages.
What if I can't find stock of 1625939-7?
You can fill out our help required form which you can use to request a quote for 1625939-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.