Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625873-6 |
Prices starting from US$218.40
Dimensions | 1 x .5 x .35mm |
---|---|
Power Rating | .25W |
Tolerance | 5% |
Mount Style | Surface Mount |
Packaging Method | Folder |
Size Code | 1206 |
Accessory Type | SMD Thick Film Resistor Kit |
Element Type | Thick Film |
Product Type | Fixed Resistor |
Resistor Type | General Purpose Resistor |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Resistor Kits Rs 1206 Resistor Kit |Amp Te Connectivity 1625873-6 | Newark Electronics |
Resistor Kits RS 1206 RESISTOR KIT | Rapid Electronics |
TE Connectivity - AMP Surface Mount Resistor 1206 LAB-KIT | Distrelec |
0.25W 5% 1206 Size Code SMD Thick Film Resistor Kit | Avnet America |
Where can I find additional details, specifications and documents for a 1625873-6?
Additional datasheets, footprints and schematics for 1625873-6 are listed on our Part Details page. You can also find images and similar parts to 1625873-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625873-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625873-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625873-6 fall under?
The 1625873-6 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1625873-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625873-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625873-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625873-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1625873-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625873-6 often in real-time on the comparison pages.
What if I can't find stock of 1625873-6?
You can fill out our help required form which you can use to request a quote for 1625873-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.