Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624360-2 |
Dimensions | 2 x 1.25 x .5mm |
---|---|
Tolerance | 5% |
Power Rating | .125W |
Resistance | 3KΩ |
Packaging Method | Taped & Reeled |
Size Code | 0805 |
Thermistor NTC 3KOhm 5% 2-Pin 0805 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1624360-2?
Additional datasheets, footprints and schematics for 1624360-2 are listed on our Part Details page. You can also find images and similar parts to 1624360-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624360-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624360-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624360-2 fall under?
The 1624360-2 is listed under Passive Components > Resistors > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 1624360-2 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624360-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624360-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624360-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1624360-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624360-2 often in real-time on the comparison pages.
What if I can't find stock of 1624360-2?
You can fill out our help required form which you can use to request a quote for 1624360-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.