Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LT7330002A1K0JTG,
1624334-1, LT7330001K0JTG |
Prices starting from US$0.59
Dimensions | 2 x 1.25 x .5mm |
---|---|
Tolerance | 5% |
Resistance | 1KΩ |
Power Rating | .1W |
Packaging Method | Taped & Reeled |
Size Code | 0805 |
PTC Thermistors LT73 3000 2A 1K0 5% 4KRL | Rapid Electronics |
TE Connectivity LT73 3000 2A 1K0 5% 4KRL PTC Thermistors | Distrelec |
SMD Chip Resistor, 1 kOhm, ± 5%, 100 mW, 0805 [2012 Metric], Thin Film, Temperature Sense | Avnet America |
Lt73 3000 2A 1K0 5% 4Krl |Citec Te Connectivity 1624334-1 | Newark Electronics |
SMD Chip Resistor, 1 kOhm, � 5%, 100 mW, 0805 [2012 Metric], Thin Film, Temperature Sense | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624334-1?
Additional datasheets, footprints and schematics for 1624334-1 are listed on our Part Details page. You can also find images and similar parts to 1624334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624334-1 fall under?
The 1624334-1 is listed under Passive Components > Resistors > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 1624334-1 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624334-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 1624334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624334-1 often in real-time on the comparison pages.
What if I can't find stock of 1624334-1?
You can fill out our help required form which you can use to request a quote for 1624334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.