Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624237-1 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 7.1 x 2.4mm |
Voltage Rating | 73V |
Resistance | 10Ω |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Power Rating | 1.2W |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Bag |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Element Type | Wirewound |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±30ppm/°C |
Operating Temperature Range | -55 – 355°C |
Res Wirewound 10 Ohm 5% 1.2W ±30PPM/°C AXL Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1624237-1?
Additional datasheets, footprints and schematics for 1624237-1 are listed on our Part Details page. You can also find images and similar parts to 1624237-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624237-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624237-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624237-1 fall under?
The 1624237-1 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1624237-1 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624237-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624237-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624237-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1624237-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624237-1 often in real-time on the comparison pages.
What if I can't find stock of 1624237-1?
You can fill out our help required form which you can use to request a quote for 1624237-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.