Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624204-2 |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.81
|
167
in stock
|
Buy Now | |
Rapid Electronics
from US$6.20
|
474
in stock
|
Buy Now | |
Distrelec
from US$5.50
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$6.54
|
174
in stock
|
Buy Now | |
Chip One Stop
from US$5.68
|
174
in stock
|
Buy Now | |
Avnet America
from US$4.65
|
-
|
Buy Now | |
Farnell
from US$8.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 25.2 x 20.4mm |
---|---|
Tolerance | 20% |
Resistance | 1MΩ |
Voltage Rating | 500V |
Power Rating | .4W |
Product Type | Variable Resistor |
Switch Type | Rotary DPST |
Sealed | No |
Termination Type | Eyelet |
Potentiometers 23SE 1MA 6.35X50FL B7 CAT | Rapid Electronics |
TE Connectivity 23SE 1MA 6.35X50FL B7 CAT Potentiometers | Distrelec |
Potentiometers 23Se 1Ma 6.35X50Fl B7 Cat |Amp Te Connectivity 1624204-2 | Newark Electronics |
23E 1 turn Pot w/switch 1M Lin 20mm DPST | RS |
Rotary Potentiometer, Carbon Element, 1 MOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Rotary Potentiometer, Carbon Element, 1 MOhm, 1Turn, Linear, 400 mW, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624204-2?
Additional datasheets, footprints and schematics for 1624204-2 are listed on our Part Details page. You can also find images and similar parts to 1624204-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624204-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624204-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624204-2 fall under?
The 1624204-2 is listed under Passive Components > Resistors > Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 1624204-2 when available in the Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624204-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624204-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624204-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 1624204-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624204-2 often in real-time on the comparison pages.
What if I can't find stock of 1624204-2?
You can fill out our help required form which you can use to request a quote for 1624204-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.