Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1624113-1,
36502A012K |
No distributors results available
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 2.29 x 1.73 x 1.52mm |
Tolerance | 10% |
Self Resonant Frequency | 4GHz |
DC Resistance | .15Ω |
Current Rating (Max) | 600mA |
Inductance | .012µH |
Mount Style | Surface Mount |
Quality Factor | 50 |
Packaging Method | Taped & Reeled |
Size Code | 0805 |
Shielded | No |
Inductor Type | High Frequency |
Element Type | Wirewound |
Operating Temperature Range | -40 – 125°C |
Where can I find additional details, specifications and documents for a 1624113-1?
Additional datasheets, footprints and schematics for 1624113-1 are listed on our Part Details page. You can also find images and similar parts to 1624113-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624113-1 fall under?
The 1624113-1 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624113-1 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624113-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624113-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624113-1 have stock available?
There is no stock from authorised distributors for 1624113-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624113-1 often in real-time on the comparison pages.
What if I can't find stock of 1624113-1?
You can fill out our help required form which you can use to request a quote for 1624113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.