Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1624031-1 |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.82
|
1,246
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
1,246
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
1,246
in stock
|
Buy Now | |
Chip One Stop
from US$2.19
|
1,246
in stock
|
Buy Now | |
Farnell
from US$2.55
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Dimensions | 7 x 2.8mm |
Inductance | 68µH |
Current Rating (Max) | 162mA |
DC Resistance | 6.7Ω |
Tolerance | 10% |
Self Resonant Frequency | .015GHz |
Mount Style | Through Hole |
Quality Factor | 50 |
Packaging Method | Ammo Packed |
Element Type | Wirewound |
Inductor Type | Radio Frequency |
Shielded | No |
Operating Temperature Range | -55 – 100°C |
Power Inductors-Leaded Sc30-10-2535-10 68Uh Ammo |Amp Te Connectivity 1624031-1 | Newark Electronics |
Power Inductors-Leaded SC30-10-2535-10 68UH AMMO | Rapid Electronics |
TE Connectivity - AMP RF Inductor SC30-10-2535-10 68UH | Distrelec |
AXIAL LEADED HIGH FREQUENCY INDUCTORS | Farnell |
RF Choke, High Frequency, 68 uH, 162 mA, 6.7 Ohm, ± 10, 15 MHz | Avnet America |
RF Choke, High Frequency, 68 uH, 162 mA, 6.7 Ohm, � 10, 15 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624031-1?
Additional datasheets, footprints and schematics for 1624031-1 are listed on our Part Details page. You can also find images and similar parts to 1624031-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624031-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624031-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624031-1 fall under?
The 1624031-1 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624031-1 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624031-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624031-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624031-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1624031-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624031-1 often in real-time on the comparison pages.
What if I can't find stock of 1624031-1?
You can fill out our help required form which you can use to request a quote for 1624031-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.