Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SC10220KTJIT,
1623947-2 |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.85
|
747
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
747
in stock
|
Buy Now | |
Rapid Electronics
from US$2.38
|
747
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
747
in stock
|
Buy Now | |
Farnell
from US$2.66
|
600
in stock
|
Buy Now | |
Future Electronics
from US$2.35
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Dimensions | 10 x 4.2mm |
Inductance | 22µH |
DC Resistance | 3Ω |
Tolerance | 10% |
Self Resonant Frequency | .027GHz |
Current Rating (Max) | 280mA |
Mount Style | Through Hole |
Quality Factor | 55 |
Packaging Method | Ammo Packed |
Element Type | Wirewound |
Shielded | No |
Inductor Type | Radio Frequency |
Operating Temperature Range | -55 – 100°C |
Power Inductors-Leaded Sc10-10-0529-10 22Uh Ammo |Amp Te Connectivity 1623947-2 | Newark Electronics |
Power Inductors-Leaded SC10-10-0529-10 22UH AMMO | Rapid Electronics |
TE Connectivity SC10-10-0529-10 22UH AMMO 1000 Fixed Ind | Distrelec |
INDUCTOR, 22UH, 10%, 227MHZ, 0.28A | Farnell |
Inductor SC10-10-0529-10 22UH AMMO 1000 | Future Electronics |
RF Choke, High Frequency, 22 uH, 280 mA, 3 Ohm, ± 10, 27 MHz | Avnet America |
RF Choke, High Frequency, 22 uH, 280 mA, 3 Ohm, � 10, 27 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623947-2?
Additional datasheets, footprints and schematics for 1623947-2 are listed on our Part Details page. You can also find images and similar parts to 1623947-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623947-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623947-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623947-2 fall under?
The 1623947-2 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1623947-2 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623947-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623947-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623947-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1623947-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623947-2 often in real-time on the comparison pages.
What if I can't find stock of 1623947-2?
You can fill out our help required form which you can use to request a quote for 1623947-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.