Status: | Unknown |
---|---|
Series: | 4290 Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | 4290 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Trimmer Resistors-Through Hole 4290W 1K | Rapid Electronics |
TE Connectivity 4290W 1K Trimmer Resistors - Through Hol | Distrelec |
TRIMMER, 1K, 0.5W, 25TURNS | Farnell |
Resistor Trimmer, Cermet, 1 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623849-7 .?
Additional datasheets, footprints and schematics for 1623849-7 . are listed on our Part Details page. You can also find images and similar parts to 1623849-7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623849-7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623849-7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623849-7 . fall under?
The 1623849-7 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1623849-7 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623849-7 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1623849-7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623849-7 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for 1623849-7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623849-7 . often in real-time on the comparison pages.
What if I can't find stock of 1623849-7 .?
You can fill out our help required form which you can use to request a quote for 1623849-7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.