Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623788-6 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
1,516
in stock
|
Buy Now | |
Conrad
from US$0.76
|
830
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
516
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
516
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 25 x 13 x 9mm |
Power Rating | 5W |
Resistance | 150Ω |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Mount Style | Radial-Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±300ppm/°C |
Operating Temperature Range | -55 – 250°C |
Wirewound Res.-Through Hole SQM5 150R 5% (WIRE) | Rapid Electronics |
TE Connectivity - AMP T/H Resistor SQM5 150R 5% (WIRE) | Distrelec |
Max. temperature: +250 °C | Conrad |
Wirewound Res.-Through Hole Sqm5 150R 5% (Wire) |Amp Te Connectivity 1623788-6 | Newark Electronics |
Resistor, 150 Ohm, ± 5%, 5 W, Radial Leaded, Wirewound, High Power | Avnet America |
Resistor, 150 Ohm, � 5%, 5 W, Radial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623788-6?
Additional datasheets, footprints and schematics for 1623788-6 are listed on our Part Details page. You can also find images and similar parts to 1623788-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623788-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623788-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623788-6 fall under?
The 1623788-6 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623788-6 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623788-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623788-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623788-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Conrad, Newark Electronics and Chip One Stop have stock available or on a lead time for 1623788-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623788-6 often in real-time on the comparison pages.
What if I can't find stock of 1623788-6?
You can fill out our help required form which you can use to request a quote for 1623788-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.